RS Components, Ltd.
General Purpose Enclosures
2134066
Description
RS PRO RSR1121A01XX0
Request a Quote
Email Supplier
Description
RS PRO RSR1121A01XX0
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2134066 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
6.3 inch (160 mm)
|
|
Width
|
11.81 inch (300 mm)
|
|
Depth
|
6.3 inch (160 mm)
|
|
Material
|
Steel - Stainless; Stainless steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details
Shape
Rectangular
Length
8.66 inch (220 mm)
Width
8.66 inch (220 mm)
View Details
Shape
Rectangular
Length
4.33 inch (110 mm)
Width
5.91 inch (150 mm)
View Details
Shape
Rectangular
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
View Details