RS Components, Ltd.
General Purpose Enclosures
2134062
Description
RS PRO RSR1101A01XX0
Request a Quote
Email Supplier
Description
RS PRO RSR1101A01XX0
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2134062 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
6.3 inch (160 mm)
|
|
Width
|
11.81 inch (300 mm)
|
|
Depth
|
6.3 inch (160 mm)
|
|
Material
|
Steel - Stainless; Stainless steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
12.99 inch (330 mm)
Width
12.99 inch (330 mm)
View Details
Shape
Rectangular
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
5.91 inch (150 mm)
View Details
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details