RS Components, Ltd. HDMI Cables 2133155

Description
StarTech.com 1m Premium Certified HDMI 2
Request a Quote
Description
StarTech.com 1m Premium Certified HDMI 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
HDMI Cables
2133155
HDMI Cables 2133155
StarTech.com 1m Premium Certified HDMI 2

StarTech.com 1m Premium Certified HDMI 2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2133155
Product Name HDMI Cables
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Cable Length 9.84 ft (30 dm)
Connector Type HDMI
Standards / Certifications RoHS
View Details
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 16.4 ft (50 dm)
View Details
RS Components, Ltd.
Specs
Cable Length 0.4921 ft (1.5 dm)
Standards / Certifications RoHS
View Details
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details