RS Components, Ltd. 212121

Description
RS Pro 8 mm panel mount indicators offer IP67 sealed to the front of the panel. These indicators are available in both Prominent and recessed bezel style. RS Pro indicators have a 5 mm diffused epoxy lens and offer bright satin or black chrome brass housing. 5 mm tinted diffused epoxy lens. Bright satin or black chrome brass housing. IP67 rated (front panel). Recessed or prominent bezel style. Solder terminal connection. Mounting Hole Size: 8 mm Dia. Operating Temperature: -55 to +70°C. RS Brand Indicators are suitable for panel building and maintenance. Voltage Rating = 2 V dc Light Output Colour = Green Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 32 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Recessed Bezel Colour = Black Chrome
Request a Quote
Description
RS Pro 8 mm panel mount indicators offer IP67 sealed to the front of the panel. These indicators are available in both Prominent and recessed bezel style. RS Pro indicators have a 5 mm diffused epoxy lens and offer bright satin or black chrome brass housing. 5 mm tinted diffused epoxy lens. Bright satin or black chrome brass housing. IP67 rated (front panel). Recessed or prominent bezel style. Solder terminal connection. Mounting Hole Size: 8 mm Dia. Operating Temperature: -55 to +70°C. RS Brand Indicators are suitable for panel building and maintenance. Voltage Rating = 2 V dc Light Output Colour = Green Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 32 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Recessed Bezel Colour = Black Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 212121 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro 8 mm panel mount indicators offer IP67 sealed to the front of the panel. These indicators are available in both Prominent and recessed bezel style. RS Pro indicators have a 5 mm diffused epoxy lens and offer bright satin or black chrome brass housing. 5 mm tinted diffused epoxy lens. Bright satin or black chrome brass housing. IP67 rated (front panel). Recessed or prominent bezel style. Solder terminal connection. Mounting Hole Size: 8 mm Dia. Operating Temperature: -55 to +70°C. RS Brand Indicators are suitable for panel building and maintenance. Voltage Rating = 2 V dc Light Output Colour = Green Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 32 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Recessed Bezel Colour = Black Chrome

RS Pro 8 mm panel mount indicators offer IP67 sealed to the front of the panel. These indicators are available in both Prominent and recessed bezel style. RS Pro indicators have a 5 mm diffused epoxy lens and offer bright satin or black chrome brass housing.
5 mm tinted diffused epoxy lens. Bright satin or black chrome brass housing. IP67 rated (front panel). Recessed or prominent bezel style. Solder terminal connection. Mounting Hole Size: 8 mm Dia. Operating Temperature: -55 to +70°C.
RS Brand Indicators are suitable for panel building and maintenance.
Voltage Rating = 2 V dc
Light Output Colour = Green
Mounting Hole Size = 8mm
Lamp Size = 5 mm
Length = 32 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Pins
Bezel Style = Recessed
Bezel Colour = Black Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 212121
Unlock Full Specs
to access all available technical data

Similar Products

 - 1246426 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205640 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203824 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1951151 - RS Components, Ltd.
RS Components, Ltd.
View Details