RS Components, Ltd. 211954

Description
Fixed light,Mounting hole size 12mm,Prominent chrome bezels,Pin terminals,Protection to IP40 Voltage Rating = 2 V dc Light Output Colour = Red Mounting Hole Size = 12mm Lamp Size = 8 mm Length = 38.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote
Description
Fixed light,Mounting hole size 12mm,Prominent chrome bezels,Pin terminals,Protection to IP40 Voltage Rating = 2 V dc Light Output Colour = Red Mounting Hole Size = 12mm Lamp Size = 8 mm Length = 38.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 211954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fixed light,Mounting hole size 12mm,Prominent chrome bezels,Pin terminals,Protection to IP40 Voltage Rating = 2 V dc Light Output Colour = Red Mounting Hole Size = 12mm Lamp Size = 8 mm Length = 38.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Prominent Bezel Colour = Chrome

Fixed light,Mounting hole size 12mm,Prominent chrome bezels,Pin terminals,Protection to IP40
Voltage Rating = 2 V dc
Light Output Colour = Red
Mounting Hole Size = 12mm
Lamp Size = 8 mm
Length = 38.5 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Pins
Bezel Style = Prominent
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 211954
Unlock Full Specs
to access all available technical data

Similar Products

 - 204883 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205167 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1232426 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1116568 - RS Components, Ltd.
RS Components, Ltd.
View Details