RS Components, Ltd. 211718

Description
10mm coloured diffused round or low profile flat lens styles. 18.3mm Bright Chrome or Black Chrome brass bezel. Mounting hole size: 16.2mm to 16.4mm. Sealed to IP67. Operating temperature of -25°C to +60°C. 0.11in. (2.8mm x 0.8mm) terminals Voltage Rating = 12 V ac/dc Light Output Colour = Red Mounting Hole Size = 16mm Lamp Size = 10 mm Length = 60 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Bezel Colour = Chrome
Request a Quote
Description
10mm coloured diffused round or low profile flat lens styles. 18.3mm Bright Chrome or Black Chrome brass bezel. Mounting hole size: 16.2mm to 16.4mm. Sealed to IP67. Operating temperature of -25°C to +60°C. 0.11in. (2.8mm x 0.8mm) terminals Voltage Rating = 12 V ac/dc Light Output Colour = Red Mounting Hole Size = 16mm Lamp Size = 10 mm Length = 60 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 211718 - RS Components, Ltd.
Corby, Northants, United Kingdom
10mm coloured diffused round or low profile flat lens styles. 18.3mm Bright Chrome or Black Chrome brass bezel. Mounting hole size: 16.2mm to 16.4mm. Sealed to IP67. Operating temperature of -25°C to +60°C. 0.11in. (2.8mm x 0.8mm) terminals Voltage Rating = 12 V ac/dc Light Output Colour = Red Mounting Hole Size = 16mm Lamp Size = 10 mm Length = 60 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Bezel Colour = Chrome

10mm coloured diffused round or low profile flat lens styles. 18.3mm Bright Chrome or Black Chrome brass bezel. Mounting hole size: 16.2mm to 16.4mm. Sealed to IP67. Operating temperature of -25°C to +60°C. 0.11in. (2.8mm x 0.8mm) terminals
Voltage Rating = 12 V ac/dc
Light Output Colour = Red
Mounting Hole Size = 16mm
Lamp Size = 10 mm
Length = 60 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Flush
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 211718
Unlock Full Specs
to access all available technical data

Similar Products

 - 1302259 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329113 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1301088 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302284 - RS Components, Ltd.
RS Components, Ltd.
View Details