RS Components, Ltd. 211702

Description
High intensity 3 LED cluster. Cluster provides large area illumination. 24V ac/dc and 130V ac types. Half-wave bridge rectifier in 24V types. Body colour coded Voltage Rating = 24 V ac/dc Light Output Colour = Red Mounting Hole Size = 10 x 25mm Lamp Size = 10 mm Length = 25 mm Type = LED Cluster Lamp Type = LED Termination Type = Ba9s Intensity = 1750 x 3 mcd Current Rating = 17 (dc) mA, 9 (dc) mA
Request a Quote
Description
High intensity 3 LED cluster. Cluster provides large area illumination. 24V ac/dc and 130V ac types. Half-wave bridge rectifier in 24V types. Body colour coded Voltage Rating = 24 V ac/dc Light Output Colour = Red Mounting Hole Size = 10 x 25mm Lamp Size = 10 mm Length = 25 mm Type = LED Cluster Lamp Type = LED Termination Type = Ba9s Intensity = 1750 x 3 mcd Current Rating = 17 (dc) mA, 9 (dc) mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 211702 - RS Components, Ltd.
Corby, Northants, United Kingdom
High intensity 3 LED cluster. Cluster provides large area illumination. 24V ac/dc and 130V ac types. Half-wave bridge rectifier in 24V types. Body colour coded Voltage Rating = 24 V ac/dc Light Output Colour = Red Mounting Hole Size = 10 x 25mm Lamp Size = 10 mm Length = 25 mm Type = LED Cluster Lamp Type = LED Termination Type = Ba9s Intensity = 1750 x 3 mcd Current Rating = 17 (dc) mA, 9 (dc) mA

High intensity 3 LED cluster. Cluster provides large area illumination. 24V ac/dc and 130V ac types. Half-wave bridge rectifier in 24V types. Body colour coded
Voltage Rating = 24 V ac/dc
Light Output Colour = Red
Mounting Hole Size = 10 x 25mm
Lamp Size = 10 mm
Length = 25 mm
Type = LED Cluster
Lamp Type = LED
Termination Type = Ba9s
Intensity = 1750 x 3 mcd
Current Rating = 17 (dc) mA, 9 (dc) mA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 211702
Unlock Full Specs
to access all available technical data

Similar Products

 - 1345552 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1393351 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205892 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302265 - RS Components, Ltd.
RS Components, Ltd.
View Details