RS Components, Ltd. 210434

Description
5mm coloured diffused epoxy lens. Mounting hole size: 8mm. Length: 37mm. Life Expectancy: 100000 Hours. Operating Temperature range: -25 to +75°C Tri-colour contains a red LED and a green LED, when both are on yellow is produced. 0.11in. (2.8 x 0.8) terminals, except tri-colour 2 x 0.5mm. Gold terminal is Anode +ve Voltage Rating = 12 V dc Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 33.85 mm Type = Panel Mount Lamp Type = Flashing LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote
Description
5mm coloured diffused epoxy lens. Mounting hole size: 8mm. Length: 37mm. Life Expectancy: 100000 Hours. Operating Temperature range: -25 to +75°C Tri-colour contains a red LED and a green LED, when both are on yellow is produced. 0.11in. (2.8 x 0.8) terminals, except tri-colour 2 x 0.5mm. Gold terminal is Anode +ve Voltage Rating = 12 V dc Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 33.85 mm Type = Panel Mount Lamp Type = Flashing LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 210434 - RS Components, Ltd.
Corby, Northants, United Kingdom
5mm coloured diffused epoxy lens. Mounting hole size: 8mm. Length: 37mm. Life Expectancy: 100000 Hours. Operating Temperature range: -25 to +75°C Tri-colour contains a red LED and a green LED, when both are on yellow is produced. 0.11in. (2.8 x 0.8) terminals, except tri-colour 2 x 0.5mm. Gold terminal is Anode +ve Voltage Rating = 12 V dc Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 33.85 mm Type = Panel Mount Lamp Type = Flashing LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Chrome

5mm coloured diffused epoxy lens. Mounting hole size: 8mm. Length: 37mm. Life Expectancy: 100000 Hours. Operating Temperature range: -25 to +75°C
Tri-colour contains a red LED and a green LED, when both are on yellow is produced. 0.11in. (2.8 x 0.8) terminals, except tri-colour 2 x 0.5mm. Gold terminal is Anode +ve
Voltage Rating = 12 V dc
Light Output Colour = Yellow
Mounting Hole Size = 8mm
Lamp Size = 5 mm
Length = 33.85 mm
Type = Panel Mount
Lamp Type = Flashing LED
Termination Type = Solder Tab
Bezel Style = Prominent
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 210434
Unlock Full Specs
to access all available technical data

Similar Products

 - 203846 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205016 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203666 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205943 - RS Components, Ltd.
RS Components, Ltd.
View Details