RS Components, Ltd. 210147

Description
Brought to you under the trusted RS Brand, this LED indicator has a recessed diffused epoxy style lens within a prominent chrome bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation. Offering a low power consumption and long life, LED indicators are suitable for a variety of equipment needs. Voltage Rating = 110 V ac Light Output Colour = Green Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 61 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Black Chrome
Request a Quote
Description
Brought to you under the trusted RS Brand, this LED indicator has a recessed diffused epoxy style lens within a prominent chrome bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation. Offering a low power consumption and long life, LED indicators are suitable for a variety of equipment needs. Voltage Rating = 110 V ac Light Output Colour = Green Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 61 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Black Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 210147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the trusted RS Brand, this LED indicator has a recessed diffused epoxy style lens within a prominent chrome bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation. Offering a low power consumption and long life, LED indicators are suitable for a variety of equipment needs. Voltage Rating = 110 V ac Light Output Colour = Green Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 61 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Black Chrome

Brought to you under the trusted RS Brand, this LED indicator has a recessed diffused epoxy style lens within a prominent chrome bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation. Offering a low power consumption and long life, LED indicators are suitable for a variety of equipment needs.
Voltage Rating = 110 V ac
Light Output Colour = Green
Mounting Hole Size = 14mm
Lamp Size = 10 mm
Length = 61 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Prominent
Bezel Colour = Black Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 210147
Unlock Full Specs
to access all available technical data

Similar Products

 - 1302270 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205476 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302279 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1116570 - RS Components, Ltd.
RS Components, Ltd.
View Details