RS Components, Ltd. Hook Up Wire 2101255

Description
RS PRO 7481998 Hook Up Wire
Request a Quote
Description
RS PRO 7481998 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2101255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2101255
Hook Up Wire 2101255
RS PRO 7481998 Hook Up Wire

RS PRO 7481998 Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2101255
Product Name Hook Up Wire
International 2.5 mm² (0.0039 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 1805912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 1805921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details