RS Components, Ltd. 209951

Description
Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder lug termination for a quick and easy connection. RS Pro LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications. Voltage Rating = 24 V dc Light Output Colour = Blue Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 34.75 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Black Chrome
Request a Quote
Description
Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder lug termination for a quick and easy connection. RS Pro LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications. Voltage Rating = 24 V dc Light Output Colour = Blue Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 34.75 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Black Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 209951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder lug termination for a quick and easy connection. RS Pro LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications. Voltage Rating = 24 V dc Light Output Colour = Blue Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 34.75 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Black Chrome

Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder lug termination for a quick and easy connection. RS Pro LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for a variety of equipment applications.
Voltage Rating = 24 V dc
Light Output Colour = Blue
Mounting Hole Size = 8mm
Lamp Size = 5 mm
Length = 34.75 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Recessed
Bezel Colour = Black Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 209951
Unlock Full Specs
to access all available technical data

Similar Products

 - 205628 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203694 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205606 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329123 - RS Components, Ltd.
RS Components, Ltd.
View Details