RS Components, Ltd. 209850

Description
Brought to you under the trusted RS Pro, this LED indicator has a recessed diffused epoxy style lens within a prominent chrome bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation. Offering a low power consumption and long life, LED indicators are suitable for various equipment needs. 10 mm coloured diffused epoxy style lens,16 mm chrome bezel,0.11 in (2.8 x 0.8 mm) terminal connections,Tri-Colo ur options contain two LEDs, one red and one green, which shines simultaneously to emit yellow. Voltage Rating = 12 V dc Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 47 mm Type = Panel Mount Lamp Type = Flashing LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Black Chrome
Request a Quote
Description
Brought to you under the trusted RS Pro, this LED indicator has a recessed diffused epoxy style lens within a prominent chrome bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation. Offering a low power consumption and long life, LED indicators are suitable for various equipment needs. 10 mm coloured diffused epoxy style lens,16 mm chrome bezel,0.11 in (2.8 x 0.8 mm) terminal connections,Tri-Colo ur options contain two LEDs, one red and one green, which shines simultaneously to emit yellow. Voltage Rating = 12 V dc Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 47 mm Type = Panel Mount Lamp Type = Flashing LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Black Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 209850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the trusted RS Pro, this LED indicator has a recessed diffused epoxy style lens within a prominent chrome bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation. Offering a low power consumption and long life, LED indicators are suitable for various equipment needs. 10 mm coloured diffused epoxy style lens,16 mm chrome bezel,0.11 in (2.8 x 0.8 mm) terminal connections,Tri-Colo ur options contain two LEDs, one red and one green, which shines simultaneously to emit yellow. Voltage Rating = 12 V dc Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 47 mm Type = Panel Mount Lamp Type = Flashing LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Black Chrome

Brought to you under the trusted RS Pro, this LED indicator has a recessed diffused epoxy style lens within a prominent chrome bezel. The indicator has a compact robust body that terminates with convenient solder tabs, for ease of installation. Offering a low power consumption and long life, LED indicators are suitable for various equipment needs.
10 mm coloured diffused epoxy style lens,16 mm chrome bezel,0.11 in (2.8 x 0.8 mm) terminal connections,Tri-Colour options contain two LEDs, one red and one green, which shines simultaneously to emit yellow.
Voltage Rating = 12 V dc
Light Output Colour = Red
Mounting Hole Size = 14mm
Lamp Size = 10 mm
Length = 47 mm
Type = Panel Mount
Lamp Type = Flashing LED
Termination Type = Solder Tab
Bezel Style = Prominent
Bezel Colour = Black Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 209850
Unlock Full Specs
to access all available technical data

Similar Products

 - 204782 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1393363 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1393380 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204984 - RS Components, Ltd.
RS Components, Ltd.
View Details