RS Components, Ltd. 209585

Description
Brought to you under the RS Pro, these LED indicators feature solder lug terminals, a chrome bezel and is sealed to an ingress protection of IP67. Ensuring the suitability for use in harsh outdoor environments. RS Pro LED indicators give a high level of brightness and a long life. 8 mm coloured diffused polycarbonate lens,14 mm bright satin, Prominent,Sealed to IP67,Sunlight viewable,0.11 in. (2.8 x 0.8 mm) terminals Voltage Rating = 230 V ac Light Output Colour = Yellow Mounting Hole Size = 12mm Lamp Size = 8 mm Length = 56 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote
Description
Brought to you under the RS Pro, these LED indicators feature solder lug terminals, a chrome bezel and is sealed to an ingress protection of IP67. Ensuring the suitability for use in harsh outdoor environments. RS Pro LED indicators give a high level of brightness and a long life. 8 mm coloured diffused polycarbonate lens,14 mm bright satin, Prominent,Sealed to IP67,Sunlight viewable,0.11 in. (2.8 x 0.8 mm) terminals Voltage Rating = 230 V ac Light Output Colour = Yellow Mounting Hole Size = 12mm Lamp Size = 8 mm Length = 56 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 209585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the RS Pro, these LED indicators feature solder lug terminals, a chrome bezel and is sealed to an ingress protection of IP67. Ensuring the suitability for use in harsh outdoor environments. RS Pro LED indicators give a high level of brightness and a long life. 8 mm coloured diffused polycarbonate lens,14 mm bright satin, Prominent,Sealed to IP67,Sunlight viewable,0.11 in. (2.8 x 0.8 mm) terminals Voltage Rating = 230 V ac Light Output Colour = Yellow Mounting Hole Size = 12mm Lamp Size = 8 mm Length = 56 mm Type = Panel Mount Lamp Type = LED Termination Type = Tab Bezel Style = Prominent Bezel Colour = Chrome

Brought to you under the RS Pro, these LED indicators feature solder lug terminals, a chrome bezel and is sealed to an ingress protection of IP67. Ensuring the suitability for use in harsh outdoor environments. RS Pro LED indicators give a high level of brightness and a long life.
8 mm coloured diffused polycarbonate lens,14 mm bright satin, Prominent,Sealed to IP67,Sunlight viewable,0.11 in. (2.8 x 0.8 mm) terminals
Voltage Rating = 230 V ac
Light Output Colour = Yellow
Mounting Hole Size = 12mm
Lamp Size = 8 mm
Length = 56 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Tab
Bezel Style = Prominent
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 209585
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232423 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246407 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1345541 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329135 - RS Components, Ltd.
RS Components, Ltd.
View Details