RS Components, Ltd. 209579

Description
10 mm coloured diffused epoxy lens,16 mm bright satin chrome recessed style brass bezel,18 mm length wire connection,Life expectancy 60000 Hours,Operating temperature: -20 to +70°C Voltage Rating = 2 V dc Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 42 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote
Description
10 mm coloured diffused epoxy lens,16 mm bright satin chrome recessed style brass bezel,18 mm length wire connection,Life expectancy 60000 Hours,Operating temperature: -20 to +70°C Voltage Rating = 2 V dc Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 42 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 209579 - RS Components, Ltd.
Corby, Northants, United Kingdom
10 mm coloured diffused epoxy lens,16 mm bright satin chrome recessed style brass bezel,18 mm length wire connection,Life expectancy 60000 Hours,Operating temperature: -20 to +70°C Voltage Rating = 2 V dc Light Output Colour = Red Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 42 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Prominent Bezel Colour = Chrome

10 mm coloured diffused epoxy lens,16 mm bright satin chrome recessed style brass bezel,18 mm length wire connection,Life expectancy 60000 Hours,Operating temperature: -20 to +70°C
Voltage Rating = 2 V dc
Light Output Colour = Red
Mounting Hole Size = 14mm
Lamp Size = 10 mm
Length = 42 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Pins
Bezel Style = Prominent
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 209579
Unlock Full Specs
to access all available technical data

Similar Products

 - 1345536 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203688 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204782 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1345546 - RS Components, Ltd.
RS Components, Ltd.
View Details