RS Components, Ltd. 209125

Description
10 mm tinted diffused epoxy lens,Snap-in fixing, requires no additional hardware,16 mm black plastic recessed style bezel enhances LED contrast,500 mm length wire lead connection,Life Expectancy 60000 Hours,Operating Temperature -20 to +60°C Voltage Rating = 2 V dc Light Output Colour = Green Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 21 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Black
Request a Quote
Description
10 mm tinted diffused epoxy lens,Snap-in fixing, requires no additional hardware,16 mm black plastic recessed style bezel enhances LED contrast,500 mm length wire lead connection,Life Expectancy 60000 Hours,Operating Temperature -20 to +60°C Voltage Rating = 2 V dc Light Output Colour = Green Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 21 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 209125 - RS Components, Ltd.
Corby, Northants, United Kingdom
10 mm tinted diffused epoxy lens,Snap-in fixing, requires no additional hardware,16 mm black plastic recessed style bezel enhances LED contrast,500 mm length wire lead connection,Life Expectancy 60000 Hours,Operating Temperature -20 to +60°C Voltage Rating = 2 V dc Light Output Colour = Green Mounting Hole Size = 14mm Lamp Size = 10 mm Length = 21 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Black

10 mm tinted diffused epoxy lens,Snap-in fixing, requires no additional hardware,16 mm black plastic recessed style bezel enhances LED contrast,500 mm length wire lead connection,Life Expectancy 60000 Hours,Operating Temperature -20 to +60°C
Voltage Rating = 2 V dc
Light Output Colour = Green
Mounting Hole Size = 14mm
Lamp Size = 10 mm
Length = 21 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Prominent
Bezel Colour = Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 209125
Unlock Full Specs
to access all available technical data

Similar Products

 - 205549 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1301084 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205640 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1345542 - RS Components, Ltd.
RS Components, Ltd.
View Details