RS Components, Ltd. 209030

Description
Snap-in fixing, requires no additional hardware. 8mm coloured diffused epoxy lens. 14mm Recessed style black plastic bezel enhances LED contrast Voltage Rating = 24 V dc Light Output Colour = Red Mounting Hole Size = 12mm Lamp Size = 8 mm Length = 18.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Black
Request a Quote
Description
Snap-in fixing, requires no additional hardware. 8mm coloured diffused epoxy lens. 14mm Recessed style black plastic bezel enhances LED contrast Voltage Rating = 24 V dc Light Output Colour = Red Mounting Hole Size = 12mm Lamp Size = 8 mm Length = 18.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 209030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Snap-in fixing, requires no additional hardware. 8mm coloured diffused epoxy lens. 14mm Recessed style black plastic bezel enhances LED contrast Voltage Rating = 24 V dc Light Output Colour = Red Mounting Hole Size = 12mm Lamp Size = 8 mm Length = 18.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Black

Snap-in fixing, requires no additional hardware. 8mm coloured diffused epoxy lens. 14mm Recessed style black plastic bezel enhances LED contrast
Voltage Rating = 24 V dc
Light Output Colour = Red
Mounting Hole Size = 12mm
Lamp Size = 8 mm
Length = 18.5 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Prominent
Bezel Colour = Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 209030
Unlock Full Specs
to access all available technical data

Similar Products

 - 1393379 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204322 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204091 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329112 - RS Components, Ltd.
RS Components, Ltd.
View Details