RS Components, Ltd. 208914

Description
8 mm tinted diffused epoxy lens,Snap-in fixing, requires no additional hardware,Black plastic recessed style bezel enhances LED contrast,500 mm length wire lead connection,Life expectancy: 60000 Hours,Mounting hole size: ∅12 mm Voltage Rating = 2 V dc Light Output Colour = Yellow Mounting Hole Size = 12mm Lamp Size = 8 mm Length = 18.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Black
Request a Quote
Description
8 mm tinted diffused epoxy lens,Snap-in fixing, requires no additional hardware,Black plastic recessed style bezel enhances LED contrast,500 mm length wire lead connection,Life expectancy: 60000 Hours,Mounting hole size: ∅12 mm Voltage Rating = 2 V dc Light Output Colour = Yellow Mounting Hole Size = 12mm Lamp Size = 8 mm Length = 18.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 208914 - RS Components, Ltd.
Corby, Northants, United Kingdom
8 mm tinted diffused epoxy lens,Snap-in fixing, requires no additional hardware,Black plastic recessed style bezel enhances LED contrast,500 mm length wire lead connection,Life expectancy: 60000 Hours,Mounting hole size: ∅12 mm Voltage Rating = 2 V dc Light Output Colour = Yellow Mounting Hole Size = 12mm Lamp Size = 8 mm Length = 18.5 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Wires Bezel Style = Prominent Bezel Colour = Black

8 mm tinted diffused epoxy lens,Snap-in fixing, requires no additional hardware,Black plastic recessed style bezel enhances LED contrast,500 mm length wire lead connection,Life expectancy: 60000 Hours,Mounting hole size: ∅12 mm
Voltage Rating = 2 V dc
Light Output Colour = Yellow
Mounting Hole Size = 12mm
Lamp Size = 8 mm
Length = 18.5 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Wires
Bezel Style = Prominent
Bezel Colour = Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 208914
Unlock Full Specs
to access all available technical data

Similar Products

 - 1329148 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329118 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1133965 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205016 - RS Components, Ltd.
RS Components, Ltd.
View Details