RS Components, Ltd. 208712

Description
3mm tinted diffused epoxy lens. 7.0mm bright satin chrome brass bezel. Recessed or prominent style bezel. Mounting hole size: 6.1mm. Solder terminal connection Voltage Rating = 2 V dc Light Output Colour = Red Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 29 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote
Description
3mm tinted diffused epoxy lens. 7.0mm bright satin chrome brass bezel. Recessed or prominent style bezel. Mounting hole size: 6.1mm. Solder terminal connection Voltage Rating = 2 V dc Light Output Colour = Red Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 29 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 208712 - RS Components, Ltd.
Corby, Northants, United Kingdom
3mm tinted diffused epoxy lens. 7.0mm bright satin chrome brass bezel. Recessed or prominent style bezel. Mounting hole size: 6.1mm. Solder terminal connection Voltage Rating = 2 V dc Light Output Colour = Red Mounting Hole Size = 6mm Lamp Size = 3 mm Length = 29 mm Type = Panel Mount Lamp Type = LED Termination Type = Lead Pins Bezel Style = Prominent Bezel Colour = Chrome

3mm tinted diffused epoxy lens. 7.0mm bright satin chrome brass bezel. Recessed or prominent style bezel. Mounting hole size: 6.1mm. Solder terminal connection
Voltage Rating = 2 V dc
Light Output Colour = Red
Mounting Hole Size = 6mm
Lamp Size = 3 mm
Length = 29 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Lead Pins
Bezel Style = Prominent
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 208712
Unlock Full Specs
to access all available technical data

Similar Products

 - 203969 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329115 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 204439 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1393351 - RS Components, Ltd.
RS Components, Ltd.
View Details