RS Components, Ltd. 208116

Description
Brought to you under the trusted RS Pro, these LED indicators are ultra bright and are visible even in sunlight. The body features solder lug terminals and a chrome bezel, and are sealed to an ingress protection of IP67, assuring suitability for use in harsh environments and even outdoor applications. RS Pro LED indicators give a high level of brightness and a long life, making them ideal for various equipment applications. 9.5 mm recessed or prominent style bright satin or black chrome brass bezel. Sealed to IP67. Sunlight viewable. 0.110 in. (2.8 x 0.8 mm) terminals. Life expectancy of 100000 h Voltage Rating = 24 V ac/dc Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 44 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Black Chrome
Request a Quote
Description
Brought to you under the trusted RS Pro, these LED indicators are ultra bright and are visible even in sunlight. The body features solder lug terminals and a chrome bezel, and are sealed to an ingress protection of IP67, assuring suitability for use in harsh environments and even outdoor applications. RS Pro LED indicators give a high level of brightness and a long life, making them ideal for various equipment applications. 9.5 mm recessed or prominent style bright satin or black chrome brass bezel. Sealed to IP67. Sunlight viewable. 0.110 in. (2.8 x 0.8 mm) terminals. Life expectancy of 100000 h Voltage Rating = 24 V ac/dc Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 44 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Black Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 208116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the trusted RS Pro, these LED indicators are ultra bright and are visible even in sunlight. The body features solder lug terminals and a chrome bezel, and are sealed to an ingress protection of IP67, assuring suitability for use in harsh environments and even outdoor applications. RS Pro LED indicators give a high level of brightness and a long life, making them ideal for various equipment applications. 9.5 mm recessed or prominent style bright satin or black chrome brass bezel. Sealed to IP67. Sunlight viewable. 0.110 in. (2.8 x 0.8 mm) terminals. Life expectancy of 100000 h Voltage Rating = 24 V ac/dc Light Output Colour = Yellow Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 44 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Black Chrome

Brought to you under the trusted RS Pro, these LED indicators are ultra bright and are visible even in sunlight. The body features solder lug terminals and a chrome bezel, and are sealed to an ingress protection of IP67, assuring suitability for use in harsh environments and even outdoor applications. RS Pro LED indicators give a high level of brightness and a long life, making them ideal for various equipment applications.
9.5 mm recessed or prominent style bright satin or black chrome brass bezel. Sealed to IP67. Sunlight viewable. 0.110 in. (2.8 x 0.8 mm) terminals. Life expectancy of 100000 h
Voltage Rating = 24 V ac/dc
Light Output Colour = Yellow
Mounting Hole Size = 8mm
Lamp Size = 5 mm
Length = 44 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Prominent
Bezel Colour = Black Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 208116
Unlock Full Specs
to access all available technical data

Similar Products

 - 1302269 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246401 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205606 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205016 - RS Components, Ltd.
RS Components, Ltd.
View Details