RS Components, Ltd. Hook Up Wire 2081120

Description
RS PRO 1569-22-BRN-305M Hook Up Wire
Request a Quote
Description
RS PRO 1569-22-BRN-305M Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2081120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2081120
Hook Up Wire 2081120
RS PRO 1569-22-BRN-305M Hook Up Wire

RS PRO 1569-22-BRN-305M Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2081120
Product Name Hook Up Wire
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 1805944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Hook Up Wire - 1113149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1311 inch (3.33 mm)
Wire Insulation Polyamide
View Details
Hook Up Wire - 1805933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details