RS Components, Ltd.
Hook Up Wire
2081058
Description
12AWG 600V BLACK 30.5M
Request a Quote
Email Supplier
Description
12AWG 600V BLACK 30.5M
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
2081058 |
|
Product Name
|
Hook Up Wire |
|
Rated Voltage
|
600 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Nominal Diameter
0.0433 inch (1.1 mm)
Wire Insulation
Polyamide
North American
22 AWG
View Details
Nominal Diameter
0.0528 inch (1.34 mm)
Wire Insulation
Polyamide
North American
20 AWG
View Details
Nominal Diameter
0.3819 inch (9.7 mm)
International
25 mm² (0.0388 in²)
Stranding Type
7/2.14 mm
View Details
Nominal Diameter
0.1181 inch (3 mm)
North American
18 AWG
International
1 mm² (0.0016 in²)
View Details