RS Components, Ltd. 207034

Description
Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder lug termination for quick and easy installation. LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for various equipment applications. Voltage Rating = 12 V ac Light Output Colour = Green Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 41 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote
Description
Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder lug termination for quick and easy installation. LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for various equipment applications. Voltage Rating = 12 V ac Light Output Colour = Green Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 41 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 207034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder lug termination for quick and easy installation. LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for various equipment applications. Voltage Rating = 12 V ac Light Output Colour = Green Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 41 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Chrome

Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder lug termination for quick and easy installation. LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for various equipment applications.
Voltage Rating = 12 V ac
Light Output Colour = Green
Mounting Hole Size = 8mm
Lamp Size = 5 mm
Length = 41 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Recessed
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 207034
Unlock Full Specs
to access all available technical data

Similar Products

 - 1329152 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203688 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205628 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329155 - RS Components, Ltd.
RS Components, Ltd.
View Details