RS Components, Ltd.
General Purpose Enclosures
2069054
Description
RS PRO Z123AW ABS
Request a Quote
Email Supplier
Description
RS PRO Z123AW ABS
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2069054 |
|
Product Name
|
General Purpose Enclosures |
|
Length
|
3.94 inch (100 mm)
|
|
Width
|
3.94 inch (100 mm)
|
|
Depth
|
1.39 inch (35.3 mm)
|
|
Material
|
Polycarbonate; ABS; ABS
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
3.03 inch (77 mm)
Width
5.12 inch (130 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Type
Junction Box
Length
2.17 inch (55 mm)
Width
3.86 inch (98 mm)
View Details