RS Components, Ltd. 206794

Description
All products on this page have .011in. (2.8x0.8mm) terminals and are supplied with fixing nut, washer and gasket. Operating Temperature: -25°C to +60°C 16mm coloured diffused lens. 25mm dia. Recessed style bright satin or black chrome brass bezel. 2 negative terminals for daisy chaining. Life Expectancy: 60000 Hours. Mounting Hole Size:22 to 22.5mm Voltage Rating = 24 V dc Light Output Colour = Blue Mounting Hole Size = 22mm Lamp Size = 18 mm Length = 61 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote
Description
All products on this page have .011in. (2.8x0.8mm) terminals and are supplied with fixing nut, washer and gasket. Operating Temperature: -25°C to +60°C 16mm coloured diffused lens. 25mm dia. Recessed style bright satin or black chrome brass bezel. 2 negative terminals for daisy chaining. Life Expectancy: 60000 Hours. Mounting Hole Size:22 to 22.5mm Voltage Rating = 24 V dc Light Output Colour = Blue Mounting Hole Size = 22mm Lamp Size = 18 mm Length = 61 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 206794 - RS Components, Ltd.
Corby, Northants, United Kingdom
All products on this page have .011in. (2.8x0.8mm) terminals and are supplied with fixing nut, washer and gasket. Operating Temperature: -25°C to +60°C 16mm coloured diffused lens. 25mm dia. Recessed style bright satin or black chrome brass bezel. 2 negative terminals for daisy chaining. Life Expectancy: 60000 Hours. Mounting Hole Size:22 to 22.5mm Voltage Rating = 24 V dc Light Output Colour = Blue Mounting Hole Size = 22mm Lamp Size = 18 mm Length = 61 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Prominent Bezel Colour = Chrome

All products on this page have .011in. (2.8x0.8mm) terminals and are supplied with fixing nut, washer and gasket. Operating Temperature: -25°C to +60°C
16mm coloured diffused lens. 25mm dia. Recessed style bright satin or black chrome brass bezel. 2 negative terminals for daisy chaining. Life Expectancy: 60000 Hours. Mounting Hole Size:22 to 22.5mm
Voltage Rating = 24 V dc
Light Output Colour = Blue
Mounting Hole Size = 22mm
Lamp Size = 18 mm
Length = 61 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Prominent
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 206794
Unlock Full Specs
to access all available technical data

Similar Products

 - 204883 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 203880 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329149 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246427 - RS Components, Ltd.
RS Components, Ltd.
View Details