RS Components, Ltd. 206261

Description
Brought to you under the trusted RS Brand, this range of LED indicators are sealed to IP67, meaning they are suitable for harsh environments. Compact and robust, the LED indicators have a black plastic bezel and convenient solder tab terminals for ease of installation. These LED indicators offer a high degree of brightness, as well as low power consumption and long life. Bright LED indicator,22 mm Black plastic bezel,IP67 Rated (front panel),Sunlight readable Voltage Rating = 12 V ac/dc Light Output Colour = Green Mounting Hole Size = 22mm Lamp Size = 18 mm Length = 61 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Bezel Colour = Black Chrome
Request a Quote
Description
Brought to you under the trusted RS Brand, this range of LED indicators are sealed to IP67, meaning they are suitable for harsh environments. Compact and robust, the LED indicators have a black plastic bezel and convenient solder tab terminals for ease of installation. These LED indicators offer a high degree of brightness, as well as low power consumption and long life. Bright LED indicator,22 mm Black plastic bezel,IP67 Rated (front panel),Sunlight readable Voltage Rating = 12 V ac/dc Light Output Colour = Green Mounting Hole Size = 22mm Lamp Size = 18 mm Length = 61 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Bezel Colour = Black Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 206261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the trusted RS Brand, this range of LED indicators are sealed to IP67, meaning they are suitable for harsh environments. Compact and robust, the LED indicators have a black plastic bezel and convenient solder tab terminals for ease of installation. These LED indicators offer a high degree of brightness, as well as low power consumption and long life. Bright LED indicator,22 mm Black plastic bezel,IP67 Rated (front panel),Sunlight readable Voltage Rating = 12 V ac/dc Light Output Colour = Green Mounting Hole Size = 22mm Lamp Size = 18 mm Length = 61 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Flush Bezel Colour = Black Chrome

Brought to you under the trusted RS Brand, this range of LED indicators are sealed to IP67, meaning they are suitable for harsh environments. Compact and robust, the LED indicators have a black plastic bezel and convenient solder tab terminals for ease of installation. These LED indicators offer a high degree of brightness, as well as low power consumption and long life.
Bright LED indicator,22 mm Black plastic bezel,IP67 Rated (front panel),Sunlight readable
Voltage Rating = 12 V ac/dc
Light Output Colour = Green
Mounting Hole Size = 22mm
Lamp Size = 18 mm
Length = 61 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Flush
Bezel Colour = Black Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 206261
Unlock Full Specs
to access all available technical data

Similar Products

 - 204287 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1329137 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1246418 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1345531 - RS Components, Ltd.
RS Components, Ltd.
View Details