RS Components, Ltd. 206110

Description
Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder tab terminals for ease of installation. LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for various equipment applications. 5 mm tinted diffused epoxy lens. Bright satin or black chrome brass housing available in range. Recessed or prominent bezel style available in range. 0.11 in. (2.8 x 0.8 mm) terminals, except tri-colour variants which have 2 x 0.5 mm Voltage Rating = 2 V dc Light Output Colour = Red/Green/Yellow Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 23 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote
Description
Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder tab terminals for ease of installation. LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for various equipment applications. 5 mm tinted diffused epoxy lens. Bright satin or black chrome brass housing available in range. Recessed or prominent bezel style available in range. 0.11 in. (2.8 x 0.8 mm) terminals, except tri-colour variants which have 2 x 0.5 mm Voltage Rating = 2 V dc Light Output Colour = Red/Green/Yellow Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 23 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Chrome
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 206110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder tab terminals for ease of installation. LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for various equipment applications. 5 mm tinted diffused epoxy lens. Bright satin or black chrome brass housing available in range. Recessed or prominent bezel style available in range. 0.11 in. (2.8 x 0.8 mm) terminals, except tri-colour variants which have 2 x 0.5 mm Voltage Rating = 2 V dc Light Output Colour = Red/Green/Yellow Mounting Hole Size = 8mm Lamp Size = 5 mm Length = 23 mm Type = Panel Mount Lamp Type = LED Termination Type = Solder Tab Bezel Style = Recessed Bezel Colour = Chrome

Brought to you under the trusted RS Pro, these LED indicators have diffused epoxy lenses and a chrome bezel. The body features convenient solder tab terminals for ease of installation. LED indicators give a high level of brightness and a long life at low energy consumption, making them ideal for various equipment applications.
5 mm tinted diffused epoxy lens. Bright satin or black chrome brass housing available in range. Recessed or prominent bezel style available in range. 0.11 in. (2.8 x 0.8 mm) terminals, except tri-colour variants which have 2 x 0.5 mm
Voltage Rating = 2 V dc
Light Output Colour = Red/Green/Yellow
Mounting Hole Size = 8mm
Lamp Size = 5 mm
Length = 23 mm
Type = Panel Mount
Lamp Type = LED
Termination Type = Solder Tab
Bezel Style = Recessed
Bezel Colour = Chrome

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Purge Controllers and Indicators
Product Number 206110
Unlock Full Specs
to access all available technical data

Similar Products

 - 1302294 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1302289 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205820 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 205016 - RS Components, Ltd.
RS Components, Ltd.
View Details