RS Components, Ltd. V & Wedge Belts 2056785

Description
RS PRO XPZ1140 Drive Belt
Request a Quote
Description
RS PRO XPZ1140 Drive Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2056785 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2056785
V & Wedge Belts 2056785
RS PRO XPZ1140 Drive Belt

RS PRO XPZ1140 Drive Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2056785
Product Name V & Wedge Belts
Belt Length 44.88 inch (1140.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368359 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 51.97 inch (1320.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
V & Wedge Belts - 2056706 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 28.19 inch (716.00 mm)
Belt Rubber; Rubber
View Details
V & Wedge Belts - 1365363 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 22.05 inch (560.00 mm)
Belt Polyamide
View Details
V & Wedge Belts - 2056767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 31.50 inch (800.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details