RS Components, Ltd. Hook Up Wire 2010633

Description
AXINDUS KY3007VJ Hook Up Wire
Request a Quote
Description
AXINDUS KY3007VJ Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2010633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2010633
Hook Up Wire 2010633
AXINDUS KY3007VJ Hook Up Wire

AXINDUS KY3007VJ Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2010633
Product Name Hook Up Wire
International 0.9300 mm² (0.0014 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1853926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 139060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details