RS Components, Ltd.
General Purpose Enclosures
2010159
Description
RS PRO 5U240000
Request a Quote
Email Supplier
Description
RS PRO 5U240000
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2010159 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
9.84 inch (250 mm)
|
|
Width
|
9.84 inch (250 mm)
|
|
Depth
|
3.54 inch (90 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
3.03 inch (77 mm)
Width
7.09 inch (180 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
5.12 inch (130 mm)
View Details
Type
Junction Box
Length
4.8 inch (122 mm)
Width
11.61 inch (295 mm)
View Details
Shape
Rectangular
Length
10.24 inch (260 mm)
Width
10.24 inch (260 mm)
View Details