RS Components, Ltd.
General Purpose Enclosures
2010129
Description
RS PRO 5U200500
Request a Quote
Email Supplier
Description
RS PRO 5U200500
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2010129 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
2.05 inch (52 mm)
|
|
Width
|
2.05 inch (52 mm)
|
|
Depth
|
1.38 inch (35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
2.95 inch (75 mm)
Width
2.95 inch (75 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
22.64 inch (575 mm)
View Details