RS Components, Ltd. Adaptable Boxes 2006956

Description
MECATRACTION SICGEL50 Adaptable Box
Request a Quote
Description
MECATRACTION SICGEL50 Adaptable Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adaptable Boxes - 2006956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adaptable Boxes
2006956
Adaptable Boxes 2006956
MECATRACTION SICGEL50 Adaptable Box

MECATRACTION SICGEL50 Adaptable Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2006956
Product Name Adaptable Boxes
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details