RS Components, Ltd. Adaptable Boxes 2006902

Description
MECATRACTION BJ12 Adaptable Box
Request a Quote
Description
MECATRACTION BJ12 Adaptable Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adaptable Boxes - 2006902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Adaptable Boxes
2006902
Adaptable Boxes 2006902
MECATRACTION BJ12 Adaptable Box

MECATRACTION BJ12 Adaptable Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2006902
Product Name Adaptable Boxes
Length 10.24 inch (260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details