PLASTIC ENCLOSURE Z77 LIGHTGRAY ABS
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2006703 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 4.88 inch (124 mm) |
| Width | 2.81 inch (71.5 mm) |
| Depth | 1.5 inch (38 mm) |