RS Components, Ltd.
Hand Held Enclosures
2005437
Description
BOP 500-9005 BOPAD_SET
Request a Quote
Email Supplier
Description
BOP 500-9005 BOPAD_SET
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2005437 |
|
Product Name
|
Hand Held Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
5.12 inch (130 mm)
|
|
Width
|
2.95 inch (75 mm)
|
|
Depth
|
1.02 inch (26 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
4.92 inch (125 mm)
Width
4.92 inch (125 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details
Type
Junction Box
Length
3.74 inch (95 mm)
Width
5.24 inch (133 mm)
View Details
Shape
Rectangular
Length
4.33 inch (110 mm)
Width
5.91 inch (150 mm)
View Details