RS Components, Ltd. Plastic Rods 1974362

Description
RS PRO 1974362 Acetal Rod
Request a Quote
Description
RS PRO 1974362 Acetal Rod
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 1974362 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
1974362
Plastic Rods 1974362
RS PRO 1974362 Acetal Rod

RS PRO 1974362 Acetal Rod

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1974362
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 3136348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pp
Thickness 0.5906 inch (15 mm)
View Details
Plastic Sheets - 137641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pehd
Thickness 0.7874 inch (20 mm)
View Details
Rubber Sheets - 5063113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.4724 inch (12 mm)
View Details
Plastic Rods - 4386437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 5.91 inch (150 mm)
View Details