RS Components, Ltd.
General Purpose Enclosures
1972015
Description
TPC 241911 enclosure
Request a Quote
Email Supplier
Description
TPC 241911 enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1972015 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
9.45 inch (240 mm)
|
|
Width
|
7.52 inch (191 mm)
|
|
Depth
|
4.21 inch (107 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
2.76 inch (70 mm)
Width
4.13 inch (105 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Shape
Rectangular
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details