RS Components, Ltd. Hook Up Wire 1964296

Description
RS PRO 6A-16/0.2T2-GNYW-500 R
Request a Quote
Description
RS PRO 6A-16/0.2T2-GNYW-500 R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1964296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1964296
Hook Up Wire 1964296
RS PRO 6A-16/0.2T2-GNYW-500 R

RS PRO 6A-16/0.2T2-GNYW-500R

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 1964296
Product Name Hook Up Wire
Nominal Diameter 0.0650 inch (1.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1113148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Insulation Polyamide
View Details
Hook Up Wire - 1225882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 1805910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details