RS Components, Ltd. Hook Up Wire 1964225

Description
RS PRO 6A-7/0.2T2-BE-500R Hook Up Wire
Request a Quote
Description
RS PRO 6A-7/0.2T2-BE-500R Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1964225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1964225
Hook Up Wire 1964225
RS PRO 6A-7/0.2T2-BE-500R Hook Up Wire

RS PRO 6A-7/0.2T2-BE-500R Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 1964225
Product Name Hook Up Wire
Nominal Diameter 0.0512 inch (1.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1805927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1805928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 1839225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.0807 inch (2.05 mm)
North American 22 AWG
Stranding Type 1/0.8 mm
View Details