RS Components, Ltd. DisplayPort Cables 1954905

Description
2m MDP1.4 M to DP1.4 M cable, 32.4G, 8K
Request a Quote
Description
2m MDP1.4 M to DP1.4 M cable, 32.4G, 8K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Cables - 1954905 - RS Components, Ltd.
Corby, Northants, United Kingdom
DisplayPort Cables
1954905
DisplayPort Cables 1954905
2m MDP1.4 M to DP1.4 M cable, 32.4G, 8K

2m MDP1.4 M to DP1.4 M cable, 32.4G, 8K

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1954905
Product Name DisplayPort Cables
Application Video
Product Type DisplayPort
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 1924696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Video Converters - 1778828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.8202 ft (2.5 dm)
Standards / Certifications RoHS
View Details
VGA Cables - 1828542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 32.81 ft (100 dm)
Connector Type Vga
View Details
DisplayPort Cables - 1863047 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort; DVI Cable
Cable Length 3.28 ft (10 dm)
View Details