RS Components, Ltd.
DIN Rail Enclosures
1947599
Description
RS PRO CNMB/12V/KIT/RSP
Request a Quote
Email Supplier
Description
RS PRO CNMB/12V/KIT/RSP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1947599 |
|
Product Name
|
DIN Rail Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
8.35 inch (212 mm)
|
|
Width
|
3.54 inch (90 mm)
|
|
Depth
|
2.28 inch (58 mm)
|
|
Material
|
Polycarbonate; Polycarbonate
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
6.89 inch (175 mm)
Width
6.89 inch (175 mm)
View Details
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
Depth
3.94 inch (100 mm)
View Details
Type
Junction Box
Shape
Rectangular
Length
15.75 inch (400 mm)
View Details
Type
Junction Box
Length
4.8 inch (122 mm)
Width
11.61 inch (295 mm)
View Details