RS Components, Ltd.
DIN Rail Enclosures
1947594
Description
RS PRO CNMB/6ST/KIT/RSP
Request a Quote
Email Supplier
Description
RS PRO CNMB/6ST/KIT/RSP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1947594 |
|
Product Name
|
DIN Rail Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.18 inch (106 mm)
|
|
Width
|
3.54 inch (90 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
Depth
3.94 inch (100 mm)
View Details
Shape
Rectangular
Length
4.8 inch (122 mm)
Width
4.8 inch (122 mm)
View Details
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details
Shape
Rectangular
Length
6.89 inch (175 mm)
Width
6.89 inch (175 mm)
View Details