RS Components, Ltd.
DIN Rail Enclosures
1947477
Description
RS PRO CDIB/3ST/L2/RSP
Request a Quote
Email Supplier
Description
RS PRO CDIB/3ST/L2/RSP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1947477 |
|
Product Name
|
DIN Rail Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
3.54 inch (90 mm)
|
|
Width
|
2.09 inch (53 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
5.91 inch (150 mm)
Width
10.83 inch (275 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
Depth
3.94 inch (100 mm)
View Details
Length
11.02 inch (280 mm)
Width
8.66 inch (220 mm)
Depth
11.02 inch (280 mm)
View Details