Electrical Enclosure Grey Lid 0 Hole 140
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1947465 |
| Product Name | Control Station Enclosures |
| Type | Pushbutton Enclosures |
| Length | 5.51 inch (140 mm) |
| Width | 2.76 inch (70 mm) |
| Depth | 2.91 inch (74 mm) |
| Material | Polycarbonate; ABS |