RS Components, Ltd. Rope 193067

Description
Galvanised catenary wire,5mm dia x 50m L
Request a Quote
Description
Galvanised catenary wire,5mm dia x 50m L
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rope - 193067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Galvanised catenary wire,5mm dia x 50m L

Galvanised catenary wire,5mm dia x 50m L

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 193067
Product Name Rope
Type Cordage / Rope; Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 192957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised metal
Breaking Strength 255.8 lbs (116 kg)
View Details
Rope - 2479082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 1812.5 lbs (822 kg)
View Details
Rope - 2479098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 3064.9 lbs (1390 kg)
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Industrial Fabric
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
View Details