RS Components, Ltd.
General Purpose Enclosures
1920807
Description
RS PRO Z99 ABS Enclosure
Request a Quote
Email Supplier
Description
RS PRO Z99 ABS Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1920807 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
4.76 inch (121 mm)
|
|
Width
|
2.39 inch (60.7 mm)
|
|
Depth
|
2.03 inch (51.5 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Shape
Rectangular
Length
11.81 inch (300 mm)
View Details
Type
Junction Box
Length
3.03 inch (77 mm)
Width
5.12 inch (130 mm)
View Details
Shape
Rectangular
Length
10.24 inch (260 mm)
Width
10.24 inch (260 mm)
View Details
Type
Junction Box
Length
1.93 inch (49 mm)
Width
3.46 inch (88 mm)
View Details