EAB Series Heatsink Aluminum 3.0-100W-30
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1881271 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 11.81 inch (300 mm) |
| Width | 3.94 inch (100 mm) |
| Depth | 5.12 inch (130 mm) |