junction box without terminal box walls
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 117039 |
| Product Name | Junction Boxes |
| Type | Junction Box |
| Shape | Rectangular |
| Length | 3.62 inch (92 mm) |
| Width | 8.27 inch (210 mm) |
| Depth | 6.1 inch (155 mm) |