JUNC BOX 180X130X77mm IP66 MEMBRANE ENTR
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1832837 |
| Product Name | Junction Boxes |
| Type | Junction Box |
| Shape | Rectangular |
| Length | 5.12 inch (130 mm) |
| Width | 3.03 inch (77 mm) |
| Depth | 7.09 inch (180 mm) |