JUNC BOX 255X205X112mm IP66/67 SMOOTH WA
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1832830 |
| Product Name | Junction Boxes |
| Type | Junction Box |
| Shape | Rectangular |
| Length | 8.07 inch (205 mm) |
| Width | 4.41 inch (112 mm) |
| Depth | 10.04 inch (255 mm) |