A high quality, pocket size instrument for checking and simulating 2-wire transmitters and stroking valves. The microprocessor based electronics allows the device to be used in a wide range of industrial and process applications.
Outputs and reads mA. Fixed current, auto step and auto ramp functions. Readings/fixed steps in mA or % span. Simplified valve stroking with fixed outputs of 3.8, 4, 4.2, 12, 19, 20 and 21mA, enabling the user to check for correct seating and operation of a valve. Dimensions (L x W x D): 124 x 77 x 21mm
Calibrated = RSCAL
Absolute Maximum Current Measurement = 20mA
Best Accuracy = ±0.05 %
Resolution = 10 μA
Battery Type = AA
Battery Life = 64 h
Power Source = Battery
Dimensions = 77 x 124 x 21mm
Weight = 285g
Height = 21mm
RS Components, Ltd. | |
---|---|
Product Category | Calibration Instruments |
Product Number | 1825507 |
Calibrator Style | Battery Powered |